Belden Inc. Indoor Plenum OM1 Breakout 6F 2mm Sub-Units Orange FI1B006PB

Description
FX Indoor OM1 Breakout 6 Fibers OFNP Sub-Units (2.0MM) Orange Jacket
Datasheet
Description
FX Indoor OM1 Breakout 6 Fibers OFNP Sub-Units (2.0MM) Orange Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM1 Breakout 6F 2mm Sub-Units Orange - FI1B006PB - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM1 Breakout 6F 2mm Sub-Units Orange
FI1B006PB
Indoor Plenum OM1 Breakout 6F 2mm Sub-Units Orange FI1B006PB
FX Indoor OM1 Breakout 6 Fibers OFNP Sub-Units (2.0MM) Orange Jacket

FX Indoor OM1 Breakout 6 Fibers OFNP Sub-Units (2.0MM) Orange Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI1B006PB
Product Name Indoor Plenum OM1 Breakout 6F 2mm Sub-Units Orange
Cable Weight 0.0342 lbs/ft (0.0509 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

POF, Step Index, 1000 µm Core, 2.2 mm OD w/ Jacket - F-POF-1000-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 980 µm (38.58 mils)
Wavelength 400 to 1000 nm (4000 to 10000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details