Belden Inc. Indoor/Outdoor OFNR OS2 Flexible Ribbon 72 Fibers 24F Subs FDSR072R5

Description
Indoor/Outdoor Riser OS2 Flexible Ribbon 72 Fibers 24F Subunit Black Jacket
Description
Indoor/Outdoor Riser OS2 Flexible Ribbon 72 Fibers 24F Subunit Black Jacket
Datasheet
Datasheet Summary
Powered by GS/AI

The FDSR072R5 is an Indoor/Outdoor OFNR OS2 Flexible Ribbon cable featuring 72 fibers organized into three active subunits, each containing 24 fibers. The cable is designed for applications in data centers, radio access networks (RAN), and both horizontal and premise backbones. It has a fiber core diameter of 8.2/125Oºm and adheres to TIA-598-D color coding standards. The cable construction includes a central strength member made of glass-reinforced plastic (GRP) and is protected by a black PVC outer jacket. The nominal diameter of the cable is 0.40 inches (10.2 mm), and it incorporates waterblocking aramid yarns for enhanced durability. The cable can withstand a maximum tensile strength of 1320 N (300 lbf) during installation and 400 N (90 lbf) during operation, with a crush resistance of 220 N/cm. Optical performance is rated with a maximum attenuation of 0.50 dB/km at wavelengths of 850 nm, 1310 nm, and 1550 nm. The cable supports 1 Gigabit Ethernet performance up to 5,000 meters and 10 Gigabit Ethernet performance up to 10,000 meters. It operates effectively within a temperature range of -10¬8C to +70¬8C and can be stored between -40¬8C and +70¬8C. The cable is suitable for both indoor and outdoor use, is sunlight resistant, and can be buried. Compliance with various standards, including CA Prop 65 and TIA/EIA 568-A, ensures its reliability for various installations.

Datasheet Summary
Powered by GS/AI

The FDSR072R5 is an Indoor/Outdoor OFNR OS2 Flexible Ribbon cable featuring 72 fibers organized into three active subunits, each containing 24 fibers. The cable is designed for applications in data centers, radio access networks (RAN), and both horizontal and premise backbones. It has a fiber core diameter of 8.2/125Oºm and adheres to TIA-598-D color coding standards. The cable construction includes a central strength member made of glass-reinforced plastic (GRP) and is protected by a black PVC outer jacket. The nominal diameter of the cable is 0.40 inches (10.2 mm), and it incorporates waterblocking aramid yarns for enhanced durability. The cable can withstand a maximum tensile strength of 1320 N (300 lbf) during installation and 400 N (90 lbf) during operation, with a crush resistance of 220 N/cm. Optical performance is rated with a maximum attenuation of 0.50 dB/km at wavelengths of 850 nm, 1310 nm, and 1550 nm. The cable supports 1 Gigabit Ethernet performance up to 5,000 meters and 10 Gigabit Ethernet performance up to 10,000 meters. It operates effectively within a temperature range of -10¬8C to +70¬8C and can be stored between -40¬8C and +70¬8C. The cable is suitable for both indoor and outdoor use, is sunlight resistant, and can be buried. Compliance with various standards, including CA Prop 65 and TIA/EIA 568-A, ensures its reliability for various installations.

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor OFNR OS2 Flexible Ribbon 72 Fibers 24F Subs - FDSR072R5 - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor OFNR OS2 Flexible Ribbon 72 Fibers 24F Subs
FDSR072R5
Indoor/Outdoor OFNR OS2 Flexible Ribbon 72 Fibers 24F Subs FDSR072R5
Indoor/Outdoor Riser OS2 Flexible Ribbon 72 Fibers 24F Subunit Black Jacket

Indoor/Outdoor Riser OS2 Flexible Ribbon 72 Fibers 24F Subunit Black Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FDSR072R5
Product Name Indoor/Outdoor OFNR OS2 Flexible Ribbon 72 Fibers 24F Subs
Cable Weight 0.1339 lbs/ft (0.1993 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Panda, 980 nm, 0.10-0.13 NA - F-PM980 - Newport MKS
Specs
Wavelength 980 nm (9800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 2.5 dB/km (0.7620 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details