Belden Inc. Indoor/Outdoor Riser Loose Tube OS2 24F Unitized Gel FDSL024RF

Description
FX Indoor/Outdoor Loose Tube OS2 24 Fibers OFNR Sub-Units(6F) Gel Black
Request a Quote
Description
FX Indoor/Outdoor Loose Tube OS2 24 Fibers OFNR Sub-Units(6F) Gel Black
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Indoor/Outdoor Riser Loose Tube OS2 24F Unitized Gel (part number FDSL024RF) from Belden Inc. is designed for use in campus area networks and backbone applications. It features 24 fibers organized into four sub-units, each containing six fibers, with a fiber core diameter of 8.2/125 µm. The cable is constructed with waterblocking gel and aramid yarns for enhanced durability and protection against moisture. The cable has a nominal outer diameter of 0.454 inches (11.5 mm) and is made from PVC material for both the inner and outer jackets. It supports a maximum tensile strength of 2670 N during installation and 800 N during operation, with a crush resistance of 220 N/cm. The operating temperature range is from -40°C to +70°C, making it suitable for various environmental conditions. Optical performance includes a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at 1550 nm, with 10 Gigabit Ethernet performance reaching up to 40,000 meters. The product complies with several standards, including ANSI/ICEA S-104-696 and is rated OFNR for flame resistance. This cable is suitable for both indoor and outdoor installations, providing flexibility for various deployment scenarios.

Datasheet Summary
Powered by GS/AI

The Indoor/Outdoor Riser Loose Tube OS2 24F Unitized Gel (part number FDSL024RF) from Belden Inc. is designed for use in campus area networks and backbone applications. It features 24 fibers organized into four sub-units, each containing six fibers, with a fiber core diameter of 8.2/125 µm. The cable is constructed with waterblocking gel and aramid yarns for enhanced durability and protection against moisture. The cable has a nominal outer diameter of 0.454 inches (11.5 mm) and is made from PVC material for both the inner and outer jackets. It supports a maximum tensile strength of 2670 N during installation and 800 N during operation, with a crush resistance of 220 N/cm. The operating temperature range is from -40°C to +70°C, making it suitable for various environmental conditions. Optical performance includes a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at 1550 nm, with 10 Gigabit Ethernet performance reaching up to 40,000 meters. The product complies with several standards, including ANSI/ICEA S-104-696 and is rated OFNR for flame resistance. This cable is suitable for both indoor and outdoor installations, providing flexibility for various deployment scenarios.

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Riser Loose Tube OS2 24F Unitized Gel - FDSL024RF - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor Riser Loose Tube OS2 24F Unitized Gel
FDSL024RF
Indoor/Outdoor Riser Loose Tube OS2 24F Unitized Gel FDSL024RF
FX Indoor/Outdoor Loose Tube OS2 24 Fibers OFNR Sub-Units(6F) Gel Black

FX Indoor/Outdoor Loose Tube OS2 24 Fibers OFNR Sub-Units(6F) Gel Black

Supplier's Site Datasheet
Fiber Optic Cables - BEL32772-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32772-ND
Fiber Optic Cables BEL32772-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FDSL024RF BEL32772-ND
Product Name Indoor/Outdoor Riser Loose Tube OS2 24F Unitized Gel Fiber Optic Cables
Cable Weight 0.1637 lbs/ft (0.2436 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Polarization Maintaining Optical Fiber, Panda, 980 nm, 0.10-0.13 NA - F-PM980 - Newport MKS
Specs
Wavelength 980 nm (9800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 2.5 dB/km (0.7620 dB/1000 ft)
View Details