The FDSD144FK is an Indoor/Outdoor Riser OS2 Distribution cable featuring 144 fibers organized into 12 active subunits, each containing 12 fibers. The cable is constructed with aluminum interlocked armor, providing durability and protection for both indoor and outdoor applications. It has a black PVC outer jacket and a nominal diameter of 1.510 inches (38.4 mm). This fiber optic cable utilizes OS2 fiber type with a core diameter of 8.2/125 µm and a buffer diameter of 900 µm. The maximum attenuation is rated at 0.50 dB/km, making it suitable for high-performance applications, including 10 Gigabit Ethernet over distances up to 10,000 meters. The cable is designed to withstand a temperature range from -40°C to +70°C and has a minimum bend radius of 20 times the cable diameter during installation. The product complies with various environmental and safety standards, including CA Prop 65 and EU directives related to RoHS and WEEE. It is suitable for premise backbone applications and features waterblocking capabilities to enhance its performance in various environmental conditions.
FX Indoor/Outdoor OS2 Distribution Tight Buffer 144 Fibers OFCR Aluminum Interlocked Armor Sub-Units(12F) Black Jacket
| Belden Inc. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | FDSD144FK | BEL31592-ND |
| Product Name | Indoor/Outdoor Riser OS2 Distribution 144Fibers Aluminum Interlocked | Fiber Optic Cables |
| Cable Weight | 1.56 lbs/ft (2.32 g/mm) |