The FDSD072FK is an Indoor/Outdoor Riser OS2 Distribution cable featuring 72 fibers organized in six active subunits of 12 fibers each. The cable is constructed with aluminum interlocked armor, providing durability and protection for both indoor and outdoor applications. It has a fiber core diameter of 8.2/125 µm and utilizes PVC as the buffer material, with a nominal diameter of 0.823 inches for the inner jacket and 1.226 inches for the outer jacket. This cable supports a maximum attenuation of 0.50 dB/km and is suitable for 1 Gigabit Ethernet performance up to 5,000 meters and 10 Gigabit Ethernet performance up to 10,000 meters. The installation temperature range is from -10°C to +60°C, while the operating temperature range extends from -40°C to +70°C. The cable is designed to withstand a maximum tensile strength of 2,670 N during installation and 800 N during operation, with a crush resistance of 440 N/cm. It complies with various environmental and safety standards, including CA Prop 65 and EU directives.
FX Indoor/Outdoor OS2 Distribution Tight Buffer 72 Fibers OFCR Aluminum Interlocked Armor Sub-Units(12F) Black Jacket
| Belden Inc. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | FDSD072FK | BEL31630-ND |
| Product Name | Indoor/Outdoor Riser OS2 Distribution 72Fibers Aluminum Interlocked | Fiber Optic Cables |
| Cable Weight | 1.06 lbs/ft (1.58 g/mm) |