Belden Inc. Indoor/Outdoor LSZH/Riser OS2 Distribution 48Fibers FDSD048LK

Description
FX Indoor/Outdoor OS2 Distribution Tight Buffer 48 Fibers LSZH Sub-Units(12F) Black Jacket
Request a Quote
Description
FX Indoor/Outdoor OS2 Distribution Tight Buffer 48 Fibers LSZH Sub-Units(12F) Black Jacket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FDSD048LK is an Indoor/Outdoor LSZH/Riser OS2 Distribution cable featuring 48 fibers organized into four subunits of 12 fibers each. The cable is designed for premise backbone applications and utilizes low smoke zero halogen (LSZH) materials for safety in environments where smoke emissions must be minimized. The fiber type is OS2 with a core diameter of 8.2/125 µm, and it has a maximum attenuation of 0.50 dB/km at both 1310 nm and 1550 nm wavelengths. The cable supports 1 Gigabit Ethernet performance up to 5,000 meters and 10 Gigabit Ethernet performance up to 10,000 meters. Constructed with waterblocking aramid yarns for strength and protection, the cable has a nominal outer diameter of 0.688 inches (17.5 mm) and is rated for a temperature range of -40°C to +70°C during operation. It meets various compliance standards, including OFNR and FT4 for flammability, and is suitable for burial and sunlight exposure. Engineers considering this product should note its robust mechanical characteristics, including a minimum bend radius of 15 times the cable diameter during installation and a tensile strength of 800 N during operation.

Datasheet Summary
Powered by GS/AI

The FDSD048LK is an Indoor/Outdoor LSZH/Riser OS2 Distribution cable featuring 48 fibers organized into four subunits of 12 fibers each. The cable is designed for premise backbone applications and utilizes low smoke zero halogen (LSZH) materials for safety in environments where smoke emissions must be minimized. The fiber type is OS2 with a core diameter of 8.2/125 µm, and it has a maximum attenuation of 0.50 dB/km at both 1310 nm and 1550 nm wavelengths. The cable supports 1 Gigabit Ethernet performance up to 5,000 meters and 10 Gigabit Ethernet performance up to 10,000 meters. Constructed with waterblocking aramid yarns for strength and protection, the cable has a nominal outer diameter of 0.688 inches (17.5 mm) and is rated for a temperature range of -40°C to +70°C during operation. It meets various compliance standards, including OFNR and FT4 for flammability, and is suitable for burial and sunlight exposure. Engineers considering this product should note its robust mechanical characteristics, including a minimum bend radius of 15 times the cable diameter during installation and a tensile strength of 800 N during operation.

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor LSZH/Riser OS2 Distribution 48Fibers - FDSD048LK - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor LSZH/Riser OS2 Distribution 48Fibers
FDSD048LK
Indoor/Outdoor LSZH/Riser OS2 Distribution 48Fibers FDSD048LK
FX Indoor/Outdoor OS2 Distribution Tight Buffer 48 Fibers LSZH Sub-Units(12F) Black Jacket

FX Indoor/Outdoor OS2 Distribution Tight Buffer 48 Fibers LSZH Sub-Units(12F) Black Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL31613-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL31613-ND
Fiber Optic Cables BEL31613-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FDSD048LK BEL31613-ND
Product Name Indoor/Outdoor LSZH/Riser OS2 Distribution 48Fibers Fiber Optic Cables
Cable Weight 0.3467 lbs/ft (0.5160 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Singlemode, F-SBC, 1310/1550 nm, 1 m, FC/UPC - F-SBC-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers