Belden Inc. Indoor/Outdoor Riser OS2 Distribution 4 Fibers FDSD004R9

Description
FX Indoor/Outdoor OS2 Distribution Tight Buffer 4 Fibers OFNR Non-Unitized Black Jacket
Description
FX Indoor/Outdoor OS2 Distribution Tight Buffer 4 Fibers OFNR Non-Unitized Black Jacket
Datasheet
Datasheet Summary
Powered by GS/AI

The FDSD004R9 is an Indoor/Outdoor Riser OS2 Distribution cable featuring 4 fibers. It is designed for premise backbone applications and utilizes OS2 fiber with a core diameter of 8.2/125 ¬µm. The cable has a PVC buffer material with a diameter of 900 ¬µm and is constructed with waterblocking aramid yarns for enhanced durability. The outer jacket is also made of PVC, with a nominal diameter of 0.200 inches (5.1 mm) and is colored black. It includes one ripcord for ease of installation. The cable supports a maximum attenuation of 0.50 dB/km at both 1310 nm and 1550 nm wavelengths, making it suitable for high-speed data transmission, including 10 Gigabit Ethernet performance up to 10,000 meters. This product operates within a temperature range of -40¬8C to +70¬8C and is suitable for both indoor and outdoor environments, with features such as sunlight resistance and burial capability. It complies with various environmental regulations, including CA Prop 65 and RoHS directives. The cable's mechanical characteristics include a maximum tensile strength of 660 N during installation and 200 N during operation, along with a crush resistance of 220 N/cm.

Datasheet Summary
Powered by GS/AI

The FDSD004R9 is an Indoor/Outdoor Riser OS2 Distribution cable featuring 4 fibers. It is designed for premise backbone applications and utilizes OS2 fiber with a core diameter of 8.2/125 ¬µm. The cable has a PVC buffer material with a diameter of 900 ¬µm and is constructed with waterblocking aramid yarns for enhanced durability. The outer jacket is also made of PVC, with a nominal diameter of 0.200 inches (5.1 mm) and is colored black. It includes one ripcord for ease of installation. The cable supports a maximum attenuation of 0.50 dB/km at both 1310 nm and 1550 nm wavelengths, making it suitable for high-speed data transmission, including 10 Gigabit Ethernet performance up to 10,000 meters. This product operates within a temperature range of -40¬8C to +70¬8C and is suitable for both indoor and outdoor environments, with features such as sunlight resistance and burial capability. It complies with various environmental regulations, including CA Prop 65 and RoHS directives. The cable's mechanical characteristics include a maximum tensile strength of 660 N during installation and 200 N during operation, along with a crush resistance of 220 N/cm.

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Riser OS2 Distribution 4 Fibers - FDSD004R9 - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor Riser OS2 Distribution 4 Fibers
FDSD004R9
Indoor/Outdoor Riser OS2 Distribution 4 Fibers FDSD004R9
FX Indoor/Outdoor OS2 Distribution Tight Buffer 4 Fibers OFNR Non-Unitized Black Jacket

FX Indoor/Outdoor OS2 Distribution Tight Buffer 4 Fibers OFNR Non-Unitized Black Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FDSD004R9
Product Name Indoor/Outdoor Riser OS2 Distribution 4 Fibers
Cable Weight 0.0372 lbs/ft (0.0554 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Air Guided, 11 µm Core, 1550 nm Operating - F-AIR-11/1550 - Newport MKS
Specs
Core Size 10.9 µm (0.4291 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Numerical Aperture 0.1200
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details