Belden Inc. Indoor/Outdoor Riser OM4 Distribution 6 Fibers FD4D006R9

Description
FX Indoor/Outdoor OM4 Distribution Tight Buffer 6 Fibers OFNR Non-Unitized Black Jacket
Request a Quote
Description
FX Indoor/Outdoor OM4 Distribution Tight Buffer 6 Fibers OFNR Non-Unitized Black Jacket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FD4D006R9 is an Indoor/Outdoor Riser OM4 Distribution cable featuring 6 fibers with a tight buffer design. It is constructed with a PVC outer jacket and waterblocking aramid yarns, making it suitable for both indoor and outdoor applications, including premise backbone installations. The fiber type is OM4, with a core diameter of 50/125 µm and a buffer diameter of 900 µm. This cable supports a maximum attenuation of 3.0 dB/km at 850 nm and 1.0 dB/km at 1300 nm, with performance capabilities for 1 Gigabit Ethernet up to 1100 m and 10 Gigabit Ethernet up to 550 m. The minimum effective modal bandwidth is 4700 MHz.km at 850 nm. The cable has a nominal diameter of 0.220 in (5.6 mm) and is designed to withstand installation temperatures ranging from -10°C to +60°C and operating temperatures from -40°C to +70°C. It complies with various environmental and safety standards, including OFNR and FT4 flammability ratings, and is suitable for burial applications.

Datasheet Summary
Powered by GS/AI

The FD4D006R9 is an Indoor/Outdoor Riser OM4 Distribution cable featuring 6 fibers with a tight buffer design. It is constructed with a PVC outer jacket and waterblocking aramid yarns, making it suitable for both indoor and outdoor applications, including premise backbone installations. The fiber type is OM4, with a core diameter of 50/125 µm and a buffer diameter of 900 µm. This cable supports a maximum attenuation of 3.0 dB/km at 850 nm and 1.0 dB/km at 1300 nm, with performance capabilities for 1 Gigabit Ethernet up to 1100 m and 10 Gigabit Ethernet up to 550 m. The minimum effective modal bandwidth is 4700 MHz.km at 850 nm. The cable has a nominal diameter of 0.220 in (5.6 mm) and is designed to withstand installation temperatures ranging from -10°C to +60°C and operating temperatures from -40°C to +70°C. It complies with various environmental and safety standards, including OFNR and FT4 flammability ratings, and is suitable for burial applications.

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Riser OM4 Distribution 6 Fibers - FD4D006R9 - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor Riser OM4 Distribution 6 Fibers
FD4D006R9
Indoor/Outdoor Riser OM4 Distribution 6 Fibers FD4D006R9
FX Indoor/Outdoor OM4 Distribution Tight Buffer 6 Fibers OFNR Non-Unitized Black Jacket

FX Indoor/Outdoor OM4 Distribution Tight Buffer 6 Fibers OFNR Non-Unitized Black Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL31571-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL31571-ND
Fiber Optic Cables BEL31571-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FD4D006R9 BEL31571-ND
Product Name Indoor/Outdoor Riser OM4 Distribution 6 Fibers Fiber Optic Cables
Cable Weight 0.0446 lbs/ft (0.0664 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 1 m, FC/APC - F-PM1550-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details