The FD3D036RJ is an Indoor/Outdoor Riser OM3 Distribution cable featuring 36 fibers organized into six sub-units, each containing six fibers. The cable is designed for premise backbone applications and utilizes OM3 fiber with a core diameter of 50/125 µm. It has a PVC buffer material with a diameter of 900 µm and is constructed with waterblocking aramid yarns for strength. The outer jacket is also made of PVC, with a nominal diameter of 0.634 inches (16.9 mm) and a black color. The cable supports a maximum attenuation of 3.0 dB/km at 850 nm and 1.0 dB/km at 1300 nm, making it suitable for 1 Gigabit Ethernet performance up to 1000 meters and 10 Gigabit Ethernet performance up to 300 meters. It operates effectively within a temperature range of -40°C to +70°C and is compliant with various environmental standards, including OFNR and RoHS directives. This product is suitable for both indoor and outdoor installations, providing versatility for various deployment scenarios.
FX Indoor/Outdoor OM3 Distribution Tight Buffer 36 Fibers OFNR Sub-Units (6F) Black Jacket
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | FD3D036RJ |
| Product Name | Indoor/Outdoor Riser OM3 Distribution 36Fibers |
| Cable Weight | 0.3289 lbs/ft (0.4894 g/mm) |