Belden Inc. Indoor/Outdoor Riser Heavy Duty Loose Tube OM2 18 Fibers FD2H0185F

Description
FX Indoor/Outdoor Heavy Duty Loose Tube OM2 18 Fibers OFCR Corrugated Steel Tape Armor Sub-Units (6F) Gel Black
Description
FX Indoor/Outdoor Heavy Duty Loose Tube OM2 18 Fibers OFCR Corrugated Steel Tape Armor Sub-Units (6F) Gel Black
Datasheet
Datasheet Summary
Powered by GS/AI

The FD2H0185F is an Indoor/Outdoor Riser Heavy Duty Loose Tube fiber optic cable featuring 18 OM2 fibers. It is designed for applications such as campus area networks and backbone installations. The cable consists of three active subunits, each containing six fibers, and is constructed with gel-filled waterblocking technology to enhance durability and moisture resistance. The fiber specifications include a core diameter of 50/125 µm and a fiber diameter of 250 µm. The cable has a maximum attenuation of 3.0 dB/km at 850 nm and 1.0 dB/km at 1300 nm, supporting 1 Gigabit Ethernet performance up to 600 meters and 10 Gigabit Ethernet performance up to 82 meters. The cable's construction includes a central strength member made of glass-reinforced plastic (GRP) and is armored with corrugated steel tape for added protection. The outer jacket is made of PVC, with a nominal diameter of 0.630 inches. It is rated for installation in temperatures ranging from -10°C to +60°C and can operate in temperatures from -40°C to +70°C. The cable is compliant with various standards, including ANSI/ICEA S-104-696 and is suitable for burial and sunlight exposure. Engineers considering this product should note its robust construction and performance characteristics, making it suitable for demanding indoor and outdoor environments.

Datasheet Summary
Powered by GS/AI

The FD2H0185F is an Indoor/Outdoor Riser Heavy Duty Loose Tube fiber optic cable featuring 18 OM2 fibers. It is designed for applications such as campus area networks and backbone installations. The cable consists of three active subunits, each containing six fibers, and is constructed with gel-filled waterblocking technology to enhance durability and moisture resistance. The fiber specifications include a core diameter of 50/125 µm and a fiber diameter of 250 µm. The cable has a maximum attenuation of 3.0 dB/km at 850 nm and 1.0 dB/km at 1300 nm, supporting 1 Gigabit Ethernet performance up to 600 meters and 10 Gigabit Ethernet performance up to 82 meters. The cable's construction includes a central strength member made of glass-reinforced plastic (GRP) and is armored with corrugated steel tape for added protection. The outer jacket is made of PVC, with a nominal diameter of 0.630 inches. It is rated for installation in temperatures ranging from -10°C to +60°C and can operate in temperatures from -40°C to +70°C. The cable is compliant with various standards, including ANSI/ICEA S-104-696 and is suitable for burial and sunlight exposure. Engineers considering this product should note its robust construction and performance characteristics, making it suitable for demanding indoor and outdoor environments.

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Riser Heavy Duty Loose Tube OM2 18 Fibers - FD2H0185F - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor Riser Heavy Duty Loose Tube OM2 18 Fibers
FD2H0185F
Indoor/Outdoor Riser Heavy Duty Loose Tube OM2 18 Fibers FD2H0185F
FX Indoor/Outdoor Heavy Duty Loose Tube OM2 18 Fibers OFCR Corrugated Steel Tape Armor Sub-Units (6F) Gel Black

FX Indoor/Outdoor Heavy Duty Loose Tube OM2 18 Fibers OFCR Corrugated Steel Tape Armor Sub-Units (6F) Gel Black

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FD2H0185F
Product Name Indoor/Outdoor Riser Heavy Duty Loose Tube OM2 18 Fibers
Cable Weight 0.2515 lbs/ft (0.3743 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, SMA. - F-MBE-1SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type SMA; SMA
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers