Belden Inc. Indoor/Outdoor Plenum OM2 Distribution 24 Fibers FD2D024P9

Description
FX Indoor/Outdoor OM2 Distribution Tight Buffer 24 Fibers OFNP Non-Unitized Black Jacket
Description
FX Indoor/Outdoor OM2 Distribution Tight Buffer 24 Fibers OFNP Non-Unitized Black Jacket
Datasheet
Datasheet Summary
Powered by GS/AI

The FD2D024P9 is an Indoor/Outdoor Plenum OM2 Distribution fiber optic cable featuring 24 fibers with a core diameter of 50/125 µm. It is constructed with a PVC tight buffer and has a nominal diameter of 0.330 inches (8.4 mm) with a black jacket. The cable is designed for premise backbone applications and is compliant with OFNP and FT6 flammability standards. This cable utilizes waterblocking aramid yarns for both the core and strength member, enhancing its durability in various environmental conditions. It supports a maximum attenuation of 3.5 dB/km at 850 nm and 1.25 dB/km at 1300 nm, making it suitable for 1 Gigabit Ethernet performance up to 600 meters and 10 Gigabit Ethernet performance up to 82 meters. The installation temperature range is from 0°C to +60°C, while the operating and storage temperature ranges extend from -40°C to +70°C. The cable is suitable for indoor and outdoor use, with resistance to sunlight and burial applications. It meets several environmental compliance standards, including CA Prop 65 and EU directives related to RoHS and WEEE.

Datasheet Summary
Powered by GS/AI

The FD2D024P9 is an Indoor/Outdoor Plenum OM2 Distribution fiber optic cable featuring 24 fibers with a core diameter of 50/125 µm. It is constructed with a PVC tight buffer and has a nominal diameter of 0.330 inches (8.4 mm) with a black jacket. The cable is designed for premise backbone applications and is compliant with OFNP and FT6 flammability standards. This cable utilizes waterblocking aramid yarns for both the core and strength member, enhancing its durability in various environmental conditions. It supports a maximum attenuation of 3.5 dB/km at 850 nm and 1.25 dB/km at 1300 nm, making it suitable for 1 Gigabit Ethernet performance up to 600 meters and 10 Gigabit Ethernet performance up to 82 meters. The installation temperature range is from 0°C to +60°C, while the operating and storage temperature ranges extend from -40°C to +70°C. The cable is suitable for indoor and outdoor use, with resistance to sunlight and burial applications. It meets several environmental compliance standards, including CA Prop 65 and EU directives related to RoHS and WEEE.

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Plenum OM2 Distribution 24 Fibers - FD2D024P9 - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor Plenum OM2 Distribution 24 Fibers
FD2D024P9
Indoor/Outdoor Plenum OM2 Distribution 24 Fibers FD2D024P9
FX Indoor/Outdoor OM2 Distribution Tight Buffer 24 Fibers OFNP Non-Unitized Black Jacket

FX Indoor/Outdoor OM2 Distribution Tight Buffer 24 Fibers OFNP Non-Unitized Black Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FD2D024P9
Product Name Indoor/Outdoor Plenum OM2 Distribution 24 Fibers
Cable Weight 0.0893 lbs/ft (0.1329 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details