Belden Inc. Indoor/Outdoor Riser Loose Tube OM1 24 Fibers FD1L024RF

Description
FX Indoor/Outdoor Loose Tube OM1 24 Fibers OFNR Sub-Units (6F) Gel Black
Request a Quote
Description
FX Indoor/Outdoor Loose Tube OM1 24 Fibers OFNR Sub-Units (6F) Gel Black
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FD1L024RF is an Indoor/Outdoor Riser Loose Tube OM1 fiber optic cable featuring 24 fibers organized into four subunits, each containing six fibers. The fiber type is OM1 with a core diameter of 62.5/125 µm and an overall fiber diameter of 250 µm. The cable is designed for applications in campus area networks and backbone installations. The cable construction includes gel-filled subunits for waterblocking, with a central strength member made of GRP and waterblocking aramid yarns for added durability. The outer jacket is made of PVC and has a nominal diameter of 0.454 inches (11.5 mm), colored black, and includes two ripcords for ease of installation. Optical characteristics indicate a maximum attenuation of 3.25 dB/km at 850 nm and 1.0 dB/km at 1300 nm, supporting 1 Gigabit Ethernet performance up to 300 meters and 10 Gigabit Ethernet performance up to 33 meters. The cable can withstand installation temperatures ranging from -10°C to +60°C and operating temperatures from -40°C to +70°C. The product complies with various standards, including OFNR and ICEA S-104-696, and is suitable for both indoor and outdoor use, with sunlight resistance. This cable may be a suitable choice for engineers seeking a reliable fiber optic solution for their networking projects.

Datasheet Summary
Powered by GS/AI

The FD1L024RF is an Indoor/Outdoor Riser Loose Tube OM1 fiber optic cable featuring 24 fibers organized into four subunits, each containing six fibers. The fiber type is OM1 with a core diameter of 62.5/125 µm and an overall fiber diameter of 250 µm. The cable is designed for applications in campus area networks and backbone installations. The cable construction includes gel-filled subunits for waterblocking, with a central strength member made of GRP and waterblocking aramid yarns for added durability. The outer jacket is made of PVC and has a nominal diameter of 0.454 inches (11.5 mm), colored black, and includes two ripcords for ease of installation. Optical characteristics indicate a maximum attenuation of 3.25 dB/km at 850 nm and 1.0 dB/km at 1300 nm, supporting 1 Gigabit Ethernet performance up to 300 meters and 10 Gigabit Ethernet performance up to 33 meters. The cable can withstand installation temperatures ranging from -10°C to +60°C and operating temperatures from -40°C to +70°C. The product complies with various standards, including OFNR and ICEA S-104-696, and is suitable for both indoor and outdoor use, with sunlight resistance. This cable may be a suitable choice for engineers seeking a reliable fiber optic solution for their networking projects.

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Riser Loose Tube OM1 24 Fibers - FD1L024RF - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor Riser Loose Tube OM1 24 Fibers
FD1L024RF
Indoor/Outdoor Riser Loose Tube OM1 24 Fibers FD1L024RF
FX Indoor/Outdoor Loose Tube OM1 24 Fibers OFNR Sub-Units (6F) Gel Black

FX Indoor/Outdoor Loose Tube OM1 24 Fibers OFNR Sub-Units (6F) Gel Black

Supplier's Site Datasheet
Fiber Optic Cables - BEL32757-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32757-ND
Fiber Optic Cables BEL32757-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FD1L024RF BEL32757-ND
Product Name Indoor/Outdoor Riser Loose Tube OM1 24 Fibers Fiber Optic Cables
Cable Weight 0.1637 lbs/ft (0.2436 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Graded Index, Jacket, 850/1300 nm, 0.29 NA, 100 µm - F-MLD-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details