The FX Ultra Cassette OS2 06P MPO-12(F) is designed for indoor applications, particularly suitable for FiberExpress Ultra Solutions, backbone installations, telecommunications rooms, and data centers. It features a maximum capacity of 12 fibers with 6 LC duplex bezels and utilizes OS2 fiber type for optimal performance. The cassette has a compact design with dimensions of 1.5 inches in height, 4.5 inches in width, and 6.6 inches in length, weighing 0.657 lbs. It operates within a temperature range of -10°C to 60°C and can be stored at temperatures up to 75°C. The product is constructed from UL94V-0 rated plastic and includes zirconia-ceramic adapter sleeves. In terms of performance, the LC duplex connector on the patch side has a maximum insertion loss of 0.25 dB and a minimum return loss of -55 dB, while the MPO12(F) trunk side maintains the same insertion loss with a slightly higher return loss of -60 dB. The product complies with EU Directive 2011/65/EU (RoHS 2) and is packaged individually in a plastic shell, with 14 units per cardboard box.
FX ULTRA CASSETTE, OS2, 06 PORTS, MPO-12 (FEMALE), LC DUPLEX, TYPE-A, BLUE ADAPTERS
| Belden Inc. | |
|---|---|
| Product Category | Network Media Converters |
| Product Number | FCSU06LDMF |
| Product Name | FX Ultra Cassette OS2 06P MPO-12(F) |
| Form Factor | Module |