The FX UHD Cassette OS2 18 Ports (part number FCSH18LDMF) from Belden Inc. is designed for indoor applications, particularly suitable for FiberExpress Solutions, Backbone, Telecommunications Rooms, and Data Centers. It features 18 LC Duplex ports and supports a maximum capacity of 36 fibers. The cassette is constructed with a plastic body and includes blue adapters for easy identification. Operating temperature ranges from -10°C to 60°C, while storage temperatures can go up to 75°C. The product complies with EU Directive 2011/65/EU (RoHS 2) and is packaged individually in a plastic shell, with 14 units per cardboard box. The front connection is static, and the product is designed with Type-A polarity identification. The maximum insertion loss is 0.25 dB for the patch side and 0.35 dB for the trunk side, with return losses of -55 dB and -60 dB, respectively.
FX UHD CASSETTE, OS2, 18 PORTS, MPO-12 (FEMALE), LC DUPLEX, TYPE-A, BLUE ADAPTERS
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | FCSH18LDMF |
| Product Name | FX UHD Cassette OS2 18 Ports |
| Cable Type | Duplex |