The FX UHD CASS OS2 06P W/250-R-PT, LC_DX/APC GN_ADP is a fiber optic cassette designed for indoor applications, particularly suitable for telecommunications rooms, backbone installations, and data centers. It features six ports and utilizes OS2 fiber type with a 250µm ribbon pigtail. The cassette is equipped with LC duplex/APC connectors, which have a maximum insertion loss of 0.25 dB and a minimum return loss of -65 dB. The product has a compact design with dimensions of 9.08 inches in length, 4.5 inches in width, and 1.5 inches in height, weighing 0.5 lbs. It operates within a temperature range of -10°C to +60°C and can be stored at temperatures up to 75°C. The materials used include UL94V-0 rated plastic for the front connector body and cassette assembly, ensuring durability. Included with the cassette are 250µm mass fusion pigtails, splice protection sleeves, rubber strips, and cable ties, facilitating easy installation and management. The product complies with RoHS regulations, making it an environmentally friendly choice for fiber optic solutions.
FX UHD CASSETTE, OS2, 06 PORTS, WITH 250um RIBBON PT, LC DUPLEX/APC, GREEN ADAPTERS
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | FCSH06LAFM |
| Product Name | FX UHD CASS OS2 06P W/250-R-PT, LC_DX/APC GN_ADP |
| Cable Type | Duplex |