Belden Inc. FXU Cassette OM3 06 Ports FC3U06LKMF1

Description
FX ULTRA CASSETTE, OM3, 06 PORTS, MPO-12 FEMALE, TYPE-ALT LC DUPLEX KEYED
Description
FX ULTRA CASSETTE, OM3, 06 PORTS, MPO-12 FEMALE, TYPE-ALT LC DUPLEX KEYED
Datasheet
Datasheet Summary
Powered by GS/AI

The FXU Cassette OM3 06 Ports (part number FC3U06LKMF1) is designed for indoor applications, particularly suitable for FiberExpress Solutions, Backbone, Telecommunications Rooms, Main Distribution Rooms, and Data Centers. It features six ports with MPO-12 female connectors and is configured for Type-ALT LC duplex keyed connections. The cassette is constructed from UL94V-0 rated plastic, with a height of 1.5 inches, a width of 4.5 inches, and a length of 6.6 inches. It operates within a temperature range of -10 to 60°C and can be stored at temperatures between -10 to 75°C. The maximum insertion loss is specified at 0.25 dB, with a minimum return loss of -30 dB. This product complies with the EU Directive 2011/65/EU (RoHS 2) and is individually packaged in a plastic shell, with 14 units per cardboard box for shipping.

Datasheet Summary
Powered by GS/AI

The FXU Cassette OM3 06 Ports (part number FC3U06LKMF1) is designed for indoor applications, particularly suitable for FiberExpress Solutions, Backbone, Telecommunications Rooms, Main Distribution Rooms, and Data Centers. It features six ports with MPO-12 female connectors and is configured for Type-ALT LC duplex keyed connections. The cassette is constructed from UL94V-0 rated plastic, with a height of 1.5 inches, a width of 4.5 inches, and a length of 6.6 inches. It operates within a temperature range of -10 to 60°C and can be stored at temperatures between -10 to 75°C. The maximum insertion loss is specified at 0.25 dB, with a minimum return loss of -30 dB. This product complies with the EU Directive 2011/65/EU (RoHS 2) and is individually packaged in a plastic shell, with 14 units per cardboard box for shipping.

Suppliers

Company
Product
Description
Supplier Links
FXU Cassette OM3 06 Ports - FC3U06LKMF1 - Belden Inc.
St. Louis, MO, United States
FXU Cassette OM3 06 Ports
FC3U06LKMF1
FXU Cassette OM3 06 Ports FC3U06LKMF1
FX ULTRA CASSETTE, OM3, 06 PORTS, MPO-12 FEMALE, TYPE-ALT LC DUPLEX KEYED

FX ULTRA CASSETTE, OM3, 06 PORTS, MPO-12 FEMALE, TYPE-ALT LC DUPLEX KEYED

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FC3U06LKMF1
Product Name FXU Cassette OM3 06 Ports
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 3 m, FC/APC - F-PM850-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details