Hirschmann™, A BELDEN BRAND Ethernet Connector, M12; Product Range Hirschmann EM 12 S OCTOPUS

Description
ETHERNET CONNECTOR, M12; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector Coding:D
Datasheet
Description
ETHERNET CONNECTOR, M12; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector Coding:D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Connector, M12; Product Range Hirschmann - 24M1781 - Newark, An Avnet Company
Chicago, IL, United States
Ethernet Connector, M12; Product Range Hirschmann
24M1781
Ethernet Connector, M12; Product Range Hirschmann 24M1781
ETHERNET CONNECTOR, M12; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector Coding:D

ETHERNET CONNECTOR, M12; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:IDC / IDT Pin; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; Connector Coding:D

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 24M1781
Product Name Ethernet Connector, M12; Product Range Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products