Hirschmann™, A BELDEN BRAND Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Hirschmann ELWIST 4008 V

Description
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:MiniQuick E Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:-; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:MiniQuick E Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:-; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Hirschmann - 67AC3680 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Hirschmann
67AC3680
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Hirschmann 67AC3680
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:MiniQuick E Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:-; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:MiniQuick E Series; Sensor Connector Size:M8; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:-; Sensor Connector Mounting:Right Angle Cable Mount; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3680
Product Name Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details