SENSOR CONNECTOR, M12, PLUG, 5POS, CABLE; Product Range:E Series PG7; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 11X7254 |
| Product Name | Sensor Connector, M12, Plug, 5Pos, Cable; Product Range Hirschmann |
| Gender | Male / Plug |