Hirschmann™, A BELDEN BRAND Connector, Plug, M12, 4 Way, Panel Mount; Product Range Hirschmann ELST 412 PG9 SN

Description
CONNECTOR, PLUG, M12, 4 WAY, PANEL MOUNT; Product Range:E Series PG9; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, M12, 4 WAY, PANEL MOUNT; Product Range:E Series PG9; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, M12, 4 Way, Panel Mount; Product Range Hirschmann - 01M7789 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, M12, 4 Way, Panel Mount; Product Range Hirschmann
01M7789
Connector, Plug, M12, 4 Way, Panel Mount; Product Range Hirschmann 01M7789
CONNECTOR, PLUG, M12, 4 WAY, PANEL MOUNT; Product Range:E Series PG9; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, PLUG, M12, 4 WAY, PANEL MOUNT; Product Range:E Series PG9; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01M7789
Product Name Connector, Plug, M12, 4 Way, Panel Mount; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D04S24A04B72DNG1A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190814 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details