Hirschmann™, A BELDEN BRAND Connector, Plug, M12, 4 Way, Cable Mount; Product Range Hirschmann ELST 4012K PG7

Description
CONNECTOR, PLUG, M12, 4 WAY, CABLE MOUNT; Product Range:E Series PG7; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, M12, 4 WAY, CABLE MOUNT; Product Range:E Series PG7; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, M12, 4 Way, Cable Mount; Product Range Hirschmann - 69C0217 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, M12, 4 Way, Cable Mount; Product Range Hirschmann
69C0217
Connector, Plug, M12, 4 Way, Cable Mount; Product Range Hirschmann 69C0217
CONNECTOR, PLUG, M12, 4 WAY, CABLE MOUNT; Product Range:E Series PG7; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

CONNECTOR, PLUG, M12, 4 WAY, CABLE MOUNT; Product Range:E Series PG7; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Bayonet; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69C0217
Product Name Connector, Plug, M12, 4 Way, Cable Mount; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products