Hirschmann™, A BELDEN BRAND Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Hirschmann ELST 3008 V*

Description
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:MiniQuick E Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:MiniQuick E Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Hirschmann - 11X7228 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Hirschmann
11X7228
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Hirschmann 11X7228
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:MiniQuick E Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:MiniQuick E Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Pin; Sensor Connector Mounting:Straight Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11X7228
Product Name Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Hirschmann
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products