Hirschmann™, A BELDEN BRAND Circular Connector, Receptacle, Size M12, 4 Position, Cable; Product Range Hirschmann ELKA 4012K PG7

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE M12, 4 POSITION, CABLE; Product Range:E Series M12; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE M12, 4 POSITION, CABLE; Product Range:E Series M12; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size M12, 4 Position, Cable; Product Range Hirschmann - 69C0203 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size M12, 4 Position, Cable; Product Range Hirschmann
69C0203
Circular Connector, Receptacle, Size M12, 4 Position, Cable; Product Range Hirschmann 69C0203
CIRCULAR CONNECTOR, RECEPTACLE, SIZE M12, 4 POSITION, CABLE; Product Range:E Series M12; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE M12, 4 POSITION, CABLE; Product Range:E Series M12; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69C0203
Product Name Circular Connector, Receptacle, Size M12, 4 Position, Cable; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details