Hirschmann™, A BELDEN BRAND Circular Connector, Receptacle, M12-4, Cable; Product Range Hirschmann ELKA 4012 PG7

Description
CIRCULAR CONNECTOR, RECEPTACLE, M12-4, CABLE; Product Range:E Series M12; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet; Gender:ReceptacleRoH S Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, M12-4, CABLE; Product Range:E Series M12; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet; Gender:ReceptacleRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, M12-4, Cable; Product Range Hirschmann - 06WX5727 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, M12-4, Cable; Product Range Hirschmann
06WX5727
Circular Connector, Receptacle, M12-4, Cable; Product Range Hirschmann 06WX5727
CIRCULAR CONNECTOR, RECEPTACLE, M12-4, CABLE; Product Range:E Series M12; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet; Gender:ReceptacleRoH S Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, M12-4, CABLE; Product Range:E Series M12; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Socket; Coupling Style:Bayonet; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 06WX5727
Product Name Circular Connector, Receptacle, M12-4, Cable; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm QMA Connector, QMA 90° Plug - 110567 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details