SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:E Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67; Connector Coding:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 11X7205 |
| Product Name | Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Hirschmann |
| Gender | Female / Jack |