Hirschmann™, A BELDEN BRAND Circular Connector Receptacle, Size M8, 3 Position, Cable; Product Range Hirschmann ELKA 3008V

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE M8, 3 POSITION, CABLE; Product Range:E Series M8; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE M8, 3 POSITION, CABLE; Product Range:E Series M8; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size M8, 3 Position, Cable; Product Range Hirschmann - 69C0202 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size M8, 3 Position, Cable; Product Range Hirschmann
69C0202
Circular Connector Receptacle, Size M8, 3 Position, Cable; Product Range Hirschmann 69C0202
CIRCULAR CONNECTOR RECEPTACLE, SIZE M8, 3 POSITION, CABLE; Product Range:E Series M8; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE M8, 3 POSITION, CABLE; Product Range:E Series M8; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69C0202
Product Name Circular Connector Receptacle, Size M8, 3 Position, Cable; Product Range Hirschmann
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details