Hirschmann™, A BELDEN BRAND Sensor Cord, 4P M12 Rcpt-Free End, 80Mm; Connector To Connector Hirschmann EF12M OCTOPUS

Description
SENSOR CORD, 4P M12 RCPT-FREE END, 80MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:80mm; Cable Length - Imperial:3.2"; Product Range:-; SVHC:Lead (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 RCPT-FREE END, 80MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:80mm; Cable Length - Imperial:3.2"; Product Range:-; SVHC:Lead (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Rcpt-Free End, 80Mm; Connector To Connector Hirschmann - 67AC3673 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 80Mm; Connector To Connector Hirschmann
67AC3673
Sensor Cord, 4P M12 Rcpt-Free End, 80Mm; Connector To Connector Hirschmann 67AC3673
SENSOR CORD, 4P M12 RCPT-FREE END, 80MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:80mm; Cable Length - Imperial:3.2"; Product Range:-; SVHC:Lead (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 80MM; Connector to Connector:M12 Straight Receptacle to Free End; Cable Length - Metric:80mm; Cable Length - Imperial:3.2"; Product Range:-; SVHC:Lead (27-Jun-2018); Connector Type A:M12 Sensor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AC3673
Product Name Sensor Cord, 4P M12 Rcpt-Free End, 80Mm; Connector To Connector Hirschmann
Cable Length 0.2625 ft (0.8000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details