Belden Inc. Patch Cord, Cat 6, Rj45, 2M, Black; Lan Category Belden E601002 010S1

Description
PATCH CORD, CAT 6, RJ45, 2M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, CAT 6, RJ45, 2M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Cat 6, Rj45, 2M, Black; Lan Category Belden - 51T9446 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Cat 6, Rj45, 2M, Black; Lan Category Belden
51T9446
Patch Cord, Cat 6, Rj45, 2M, Black; Lan Category Belden 51T9446
PATCH CORD, CAT 6, RJ45, 2M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PATCH CORD, CAT 6, RJ45, 2M, BLACK; LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 51T9446
Product Name Patch Cord, Cat 6, Rj45, 2M, Black; Lan Category Belden
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data