Belden Inc. ETHERNET/IP Cat5e 100 Mbps Fast Ethernet Double-Ended Cordset: Male E5MSJSE6025

Description
ETHERNET/IP Cat5e 100 Mbps Fast Ethernet Double-Ended Cordset: Male straight D-coded black M12 standard to male straight black RJ45, shielded, PUR teal cable, 4-wires.
Datasheet
Description
ETHERNET/IP Cat5e 100 Mbps Fast Ethernet Double-Ended Cordset: Male straight D-coded black M12 standard to male straight black RJ45, shielded, PUR teal cable, 4-wires.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ETHERNET/IP Cat5e 100 Mbps Fast Ethernet Double-Ended Cordset: Male - E5MSJSE6025 - Belden Inc.
St. Louis, MO, United States
ETHERNET/IP Cat5e 100 Mbps Fast Ethernet Double-Ended Cordset: Male
E5MSJSE6025
ETHERNET/IP Cat5e 100 Mbps Fast Ethernet Double-Ended Cordset: Male E5MSJSE6025
ETHERNET/IP Cat5e 100 Mbps Fast Ethernet Double-Ended Cordset: Male straight D-coded black M12 standard to male straight black RJ45, shielded, PUR teal cable, 4-wires.

ETHERNET/IP Cat5e 100 Mbps Fast Ethernet Double-Ended Cordset: Male straight D-coded black M12 standard to male straight black RJ45, shielded, PUR teal cable, 4-wires.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Cable Assemblies
Product Number E5MSJSE6025
Product Name ETHERNET/IP Cat5e 100 Mbps Fast Ethernet Double-Ended Cordset: Male
Application LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Stability Cables - SP-35-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Circular Cable Assemblies - 2171-NEBC-M12G8-E-5-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 16.4 ft (49.99 dm)
View Details