The E500005 is a 5-meter DataTuff® Cat 5e IP67 RJ45 cord set designed for use in harsh environments, including applications such as factory automation and data communication. It features unshielded solid conductors made of bare copper with a 24 AWG size and includes four pairs of conductors. The cord set is constructed with a polyvinyl chloride (PVC) outer jacket and polyolefin insulation, providing durability and resistance to environmental factors. This cord set has a dielectric strength of 1,000 V RMS and a current rating of 1.5 A, making it suitable for various electrical applications. It operates within a temperature range of -10°C to +60°C and can withstand storage temperatures from -40°C to +70°C. The maximum pull tension is rated at 11.25 lbs, and it has a minimum bend radius of 2.5 inches. The connectors are made from polycarbonate and feature phosphor bronze blades with gold over nickel plating, ensuring reliable connectivity. The product complies with several standards, including TIA/EIA Category 5E and UL ratings, making it a suitable choice for engineers looking for a robust and compliant cord set for their projects.
Five meters, Cat 5e IP67 RJ45 cord set, unshielded with solid conductors (Belden cable 7923A)
| Belden Inc. | |
|---|---|
| Product Category | Network Cables |
| Product Number | E500005 |
| Product Name | Cord Sets, DataTuff® Cat 5e IP67 RJ45 Cord Set, 5m |
| Cable Type | Cat 5 |