The E500003 is a 3-meter DataTuff® Cat 5e IP67 RJ45 cord set designed for use in harsh environments, including applications such as factory automation and data communication. It features unshielded solid conductors made from bare copper with a 24 AWG size and includes four pairs of conductors. The cord set is constructed with a polyvinyl chloride (PVC) outer jacket and polyolefin insulation, ensuring durability in various conditions. This cord set has a dielectric strength of 1,000 V RMS and a current rating of 1.5 A, making it suitable for reliable electrical performance. It operates within a temperature range of -10°C to +60°C and can withstand a maximum pull tension of 11.25 lbs. The connectors are made from polycarbonate with phosphor bronze blades, featuring gold over nickel plating for enhanced conductivity. The product complies with several standards, including TIA/EIA Category 5E and UL ratings, ensuring it meets industry requirements for safety and performance. It is individually packaged for convenience and is RoHS compliant, making it a suitable choice for environmentally conscious projects.
Three meters, Cat 5e IP67 RJ45 cord set, unshielded with solid conductors (Belden cable 7923A)
| Belden Inc. | |
|---|---|
| Product Category | Network Cables |
| Product Number | E500003 |
| Product Name | Cord Sets, DataTuff® Cat 5e IP67 RJ45 Cord Set, 3m |
| Cable Type | Cat 5 |