Belden Inc. Universal OFC MLT: Gel filling loose tubes(4f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 8F G652D DOLU12MA008BKAA

Description
Universal (Indoor/Outdoor) Gel filling loose tubes(4f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 8F G652D
Datasheet
Description
Universal (Indoor/Outdoor) Gel filling loose tubes(4f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 8F G652D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: Gel filling loose tubes(4f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 8F G652D - DOLU12MA008BKAA - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: Gel filling loose tubes(4f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 8F G652D
DOLU12MA008BKAA
Universal OFC MLT: Gel filling loose tubes(4f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 8F G652D DOLU12MA008BKAA
Universal (Indoor/Outdoor) Gel filling loose tubes(4f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 8F G652D

Universal (Indoor/Outdoor) Gel filling loose tubes(4f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 8F G652D

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number DOLU12MA008BKAA
Product Name Universal OFC MLT: Gel filling loose tubes(4f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 8F G652D
Cable Weight 0.2679 lbs/ft (0.3986 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP DD 200G AOC - FODDD43P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical Fiber, Singlemode, 820 nm, Bend Insensitive, Reduced Cladding. - F-SBB - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.7 µm (0.1457 mils)
Wavelength 820 to 850 nm (8200 to 8500 Å)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers