Belden Inc. Universal OFC MLT: Gel filling loose tubes(12f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 48F G652D DMLU12HA048BKAA

Description
Universal (Indoor/Outdoor) Gel filling loose tubes(12f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 48F G652D
Datasheet
Description
Universal (Indoor/Outdoor) Gel filling loose tubes(12f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 48F G652D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: Gel filling loose tubes(12f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 48F G652D - DMLU12HA048BKAA - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: Gel filling loose tubes(12f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 48F G652D
DMLU12HA048BKAA
Universal OFC MLT: Gel filling loose tubes(12f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 48F G652D DMLU12HA048BKAA
Universal (Indoor/Outdoor) Gel filling loose tubes(12f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 48F G652D

Universal (Indoor/Outdoor) Gel filling loose tubes(12f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 48F G652D

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number DMLU12HA048BKAA
Product Name Universal OFC MLT: Gel filling loose tubes(12f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 48F G652D
Cable Weight 0.2828 lbs/ft (0.4208 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00050 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 488/514nm, F-SA-C, 3m, FC/APC Connectors. - F-SA-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.4 µm (0.1339 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details