Belden Inc. Universal OFC MLT: Gel filling loose tubes(6f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 12F OM3 DKLU53MA012BKAA

Description
Universal (Indoor/Outdoor) Gel filling loose tubes(6f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 12F OM3
Datasheet
Description
Universal (Indoor/Outdoor) Gel filling loose tubes(6f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 12F OM3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: Gel filling loose tubes(6f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 12F OM3 - DKLU53MA012BKAA - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: Gel filling loose tubes(6f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 12F OM3
DKLU53MA012BKAA
Universal OFC MLT: Gel filling loose tubes(6f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 12F OM3 DKLU53MA012BKAA
Universal (Indoor/Outdoor) Gel filling loose tubes(6f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 12F OM3

Universal (Indoor/Outdoor) Gel filling loose tubes(6f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 12F OM3

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number DKLU53MA012BKAA
Product Name Universal OFC MLT: Gel filling loose tubes(6f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 12F OM3
Cable Weight 0.2679 lbs/ft (0.3986 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power - F-MSC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details