Belden Inc. Universal OFC MLT: Gel filling loose tubes(6f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 6F OM3 DKLU53MA006BKAA

Description
Universal (Indoor/Outdoor) Gel filling loose tubes(6f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 6F OM3
Description
Universal (Indoor/Outdoor) Gel filling loose tubes(6f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 6F OM3
Datasheet
Datasheet Summary
Powered by GS/AI

The DKLU53MA006BKAA is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features gel-filled loose tubes with a dry core, providing enhanced water resistance through the use of water-blocking tape and a corrugated steel tape armor. The cable is constructed with a single LSZH (Low Smoke Zero Halogen) jacket in black, which measures 12.4 mm in diameter and has a wall thickness of 1.8 mm. This cable contains six OM3 fibers, with a fiber core diameter of 50 µm. It meets stringent optical performance standards, with maximum attenuation values of 3.0 dB/km at 850 nm and 1.0 dB/km at 1300 nm. The cable is suitable for various structured wiring systems, including industrial, telecom, and broadcast networks, and is designed for easy installation in ducts, tunnels, and direct burial applications. The DKLU53MA006BKAA has a wide operating temperature range of -40 °C to +70 °C and complies with several international standards, including IEC 60332-1-2 for flammability and RoHS regulations. Its mechanical specifications include a minimum bend radius of 20 times the cable diameter for installation and a maximum tensile strength of 2000 N for short-term installation. This product is ideal for engineers seeking a robust and versatile fiber optic solution for diverse networking environments.

Datasheet Summary
Powered by GS/AI

The DKLU53MA006BKAA is a Universal Optical Fiber Multi Loose Tube cable designed for both indoor and outdoor applications. It features gel-filled loose tubes with a dry core, providing enhanced water resistance through the use of water-blocking tape and a corrugated steel tape armor. The cable is constructed with a single LSZH (Low Smoke Zero Halogen) jacket in black, which measures 12.4 mm in diameter and has a wall thickness of 1.8 mm. This cable contains six OM3 fibers, with a fiber core diameter of 50 µm. It meets stringent optical performance standards, with maximum attenuation values of 3.0 dB/km at 850 nm and 1.0 dB/km at 1300 nm. The cable is suitable for various structured wiring systems, including industrial, telecom, and broadcast networks, and is designed for easy installation in ducts, tunnels, and direct burial applications. The DKLU53MA006BKAA has a wide operating temperature range of -40 °C to +70 °C and complies with several international standards, including IEC 60332-1-2 for flammability and RoHS regulations. Its mechanical specifications include a minimum bend radius of 20 times the cable diameter for installation and a maximum tensile strength of 2000 N for short-term installation. This product is ideal for engineers seeking a robust and versatile fiber optic solution for diverse networking environments.

Suppliers

Company
Product
Description
Supplier Links
Universal OFC MLT: Gel filling loose tubes(6f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 6F OM3 - DKLU53MA006BKAA - Belden Inc.
St. Louis, MO, United States
Universal OFC MLT: Gel filling loose tubes(6f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 6F OM3
DKLU53MA006BKAA
Universal OFC MLT: Gel filling loose tubes(6f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 6F OM3 DKLU53MA006BKAA
Universal (Indoor/Outdoor) Gel filling loose tubes(6f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 6F OM3

Universal (Indoor/Outdoor) Gel filling loose tubes(6f/T) dry core optical fiber Multi Loose Tube cable with GRP, Water Blocking tape, Corrugated Steel Tape armor and Single LSZH jacket (black) 6F OM3

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number DKLU53MA006BKAA
Product Name Universal OFC MLT: Gel filling loose tubes(6f/T), Dry core, WB Tape + CST + Single LSZH Jacket (black) 6F OM3
Cable Weight 0.2679 lbs/ft (0.3986 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber Patch Cord, Endlessly SM, 1 m, 8.5 µm, FC/UPC - F-SM8-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.5 µm (0.3346 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details