Belden Inc. Indoor Digital Electricity Copper Cable, #18-8pr, TC, LS-PVC, CL4P, CMP, LS-PVC Jkt DEIP188U

Description
Indoor Digital Electricity Copper Cable, 8-18 AWG Stranded (7x26) Tinned Copper Pairs with Flamarrest® insulation, Plenum-CL4P, CMP, Flamarrest® Jacket with Ripcord
Request a Quote Datasheet
Description
Indoor Digital Electricity Copper Cable, 8-18 AWG Stranded (7x26) Tinned Copper Pairs with Flamarrest® insulation, Plenum-CL4P, CMP, Flamarrest® Jacket with Ripcord
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Digital Electricity Copper Cable, #18-8pr, TC, LS-PVC, CL4P, CMP, LS-PVC Jkt - DEIP188U - Belden Inc.
St. Louis, MO, United States
Indoor Digital Electricity Copper Cable, #18-8pr, TC, LS-PVC, CL4P, CMP, LS-PVC Jkt
DEIP188U
Indoor Digital Electricity Copper Cable, #18-8pr, TC, LS-PVC, CL4P, CMP, LS-PVC Jkt DEIP188U
Indoor Digital Electricity Copper Cable, 8-18 AWG Stranded (7x26) Tinned Copper Pairs with Flamarrest® insulation, Plenum-CL4P, CMP, Flamarrest® Jacket with Ripcord

Indoor Digital Electricity Copper Cable, 8-18 AWG Stranded (7x26) Tinned Copper Pairs with Flamarrest® insulation, Plenum-CL4P, CMP, Flamarrest® Jacket with Ripcord

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEIP188U-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEIP188U-ND
Multiple Conductor Cables 135-DEIP188U-ND
8 PRS #18 FLRST FLRST

8 PRS #18 FLRST FLRST

Buy Now Datasheet
Unshld Multipair, 8 Pair, 18Awg, 2000Ft; Cable Shielding Belden - 41AH7776 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 8 Pair, 18Awg, 2000Ft; Cable Shielding Belden
41AH7776
Unshld Multipair, 8 Pair, 18Awg, 2000Ft; Cable Shielding Belden 41AH7776
UNSHLD MULTIPAIR, 8 PAIR, 18AWG, 2000FT; Cable Shielding:Unshielded ; No. of Pairs:8 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green; Voltage Rating:300V

UNSHLD MULTIPAIR, 8 PAIR, 18AWG, 2000FT; Cable Shielding:Unshielded; No. of Pairs:8 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number DEIP188U 135-DEIP188U-ND 41AH7776
Product Name Indoor Digital Electricity Copper Cable, #18-8pr, TC, LS-PVC, CL4P, CMP, LS-PVC Jkt Multiple Conductor Cables Unshld Multipair, 8 Pair, 18Awg, 2000Ft; Cable Shielding Belden
Application Power Cable
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications RoHS; China RoHS II (GB/T 26572-2011)
Rated Temperature 0.0 to 75 C (32 to 167 F) 0.0 to 75 C (32 to 167 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre installable Strain relief OBD II male - QLC16048 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2024861 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -15 to 85 C (5 to 185 F)
View Details