Belden Inc. Digital Electricity™, 8 Pr #18 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CMP DEIP188F

Description
Digital Electricity™ Optimized Cable, 8 Twisted Pair 18 AWG (7 x 26) Stranded Tinned Copper, Flamarrest® Insulation, Overall Foil Shield, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CMP, 2000 Ft Reel
Request a Quote Datasheet
Description
Digital Electricity™ Optimized Cable, 8 Twisted Pair 18 AWG (7 x 26) Stranded Tinned Copper, Flamarrest® Insulation, Overall Foil Shield, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CMP, 2000 Ft Reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Electricity™, 8 Pr #18 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CMP - DEIP188F - Belden Inc.
St. Louis, MO, United States
Digital Electricity™, 8 Pr #18 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CMP
DEIP188F
Digital Electricity™, 8 Pr #18 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CMP DEIP188F
Digital Electricity™ Optimized Cable, 8 Twisted Pair 18 AWG (7 x 26) Stranded Tinned Copper, Flamarrest® Insulation, Overall Foil Shield, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CMP, 2000 Ft Reel

Digital Electricity™ Optimized Cable, 8 Twisted Pair 18 AWG (7 x 26) Stranded Tinned Copper, Flamarrest® Insulation, Overall Foil Shield, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CMP, 2000 Ft Reel

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEIP188F-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEIP188F-ND
Multiple Conductor Cables 135-DEIP188F-ND
DE IN #18 8PR CMP FS

DE IN #18 8PR CMP FS

Buy Now Datasheet
Shld Multipair, 8 Pair, 18Awg, 2000Ft; Cable Shielding Belden - 46AJ4450 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 8 Pair, 18Awg, 2000Ft; Cable Shielding Belden
46AJ4450
Shld Multipair, 8 Pair, 18Awg, 2000Ft; Cable Shielding Belden 46AJ4450
SHLD MULTIPAIR, 8 PAIR, 18AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green; Voltage Rating:300V

SHLD MULTIPAIR, 8 PAIR, 18AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number DEIP188F 135-DEIP188F-ND 46AJ4450
Product Name Digital Electricity™, 8 Pr #18 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CMP Multiple Conductor Cables Shld Multipair, 8 Pair, 18Awg, 2000Ft; Cable Shielding Belden
Cable Jacket Polyvinyl Chloride; PVC-LS Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded Copper, Tinned
Cable Shielding Foil; Overall Foil Tape
Standards / Certifications RoHS; China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2024862 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS
Rated Temperature -15 C (5 F)
View Details