Belden Inc. Indoor Digital Electricity Copper Cable, #16-4pr, TC, LS-PVC, CL4P, CMP, LS-PVC Jkt DEIP164U

Description
Indoor Digital Electricity Copper Cable, 4-16 AWG Stranded (19x29) Tinned Copper Pairs with Flamarrest® insulation, Plenum-CL4P, CMP, Flamarrest® Jacket with Ripcord
Request a Quote Datasheet
Description
Indoor Digital Electricity Copper Cable, 4-16 AWG Stranded (19x29) Tinned Copper Pairs with Flamarrest® insulation, Plenum-CL4P, CMP, Flamarrest® Jacket with Ripcord
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Digital Electricity Copper Cable, #16-4pr, TC, LS-PVC, CL4P, CMP, LS-PVC Jkt - DEIP164U - Belden Inc.
St. Louis, MO, United States
Indoor Digital Electricity Copper Cable, #16-4pr, TC, LS-PVC, CL4P, CMP, LS-PVC Jkt
DEIP164U
Indoor Digital Electricity Copper Cable, #16-4pr, TC, LS-PVC, CL4P, CMP, LS-PVC Jkt DEIP164U
Indoor Digital Electricity Copper Cable, 4-16 AWG Stranded (19x29) Tinned Copper Pairs with Flamarrest® insulation, Plenum-CL4P, CMP, Flamarrest® Jacket with Ripcord

Indoor Digital Electricity Copper Cable, 4-16 AWG Stranded (19x29) Tinned Copper Pairs with Flamarrest® insulation, Plenum-CL4P, CMP, Flamarrest® Jacket with Ripcord

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEIP164U-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEIP164U-ND
Multiple Conductor Cables 135-DEIP164U-ND
4 PRS #16 FLRST FLRST

4 PRS #16 FLRST FLRST

Buy Now Datasheet
Unshld Multipair, 4 Pair, 16Awg, 2000Ft; Cable Shielding Belden - 41AH7772 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 4 Pair, 16Awg, 2000Ft; Cable Shielding Belden
41AH7772
Unshld Multipair, 4 Pair, 16Awg, 2000Ft; Cable Shielding Belden 41AH7772
UNSHLD MULTIPAIR, 4 PAIR, 16AWG, 2000FT; Cable Shielding:Unshielded ; No. of Pairs:4 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green; Voltage Rating:300V

UNSHLD MULTIPAIR, 4 PAIR, 16AWG, 2000FT; Cable Shielding:Unshielded; No. of Pairs:4 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number DEIP164U 135-DEIP164U-ND 41AH7772
Product Name Indoor Digital Electricity Copper Cable, #16-4pr, TC, LS-PVC, CL4P, CMP, LS-PVC Jkt Multiple Conductor Cables Unshld Multipair, 4 Pair, 16Awg, 2000Ft; Cable Shielding Belden
Application Power Cable
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications RoHS; China RoHS II (GB/T 26572-2011)
Rated Temperature 0.0 to 75 C (32 to 167 F) 0.0 to 75 C (32 to 167 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q945-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Connector Type IEC 320-C13
View Details
2 suppliers