Belden Inc. Digital Electricity™, 4 Pr #16 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CMP DEIP164F

Description
Digital Electricity™ Optimized Cable, 4 Twisted Pair 16 AWG (19 x 29) Stranded Tinned Copper, Flamarrest® Insulation, Overall Foil Shield, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CMP, 2000 Ft Reel
Request a Quote Datasheet
Description
Digital Electricity™ Optimized Cable, 4 Twisted Pair 16 AWG (19 x 29) Stranded Tinned Copper, Flamarrest® Insulation, Overall Foil Shield, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CMP, 2000 Ft Reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Electricity™, 4 Pr #16 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CMP - DEIP164F - Belden Inc.
St. Louis, MO, United States
Digital Electricity™, 4 Pr #16 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CMP
DEIP164F
Digital Electricity™, 4 Pr #16 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CMP DEIP164F
Digital Electricity™ Optimized Cable, 4 Twisted Pair 16 AWG (19 x 29) Stranded Tinned Copper, Flamarrest® Insulation, Overall Foil Shield, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CMP, 2000 Ft Reel

Digital Electricity™ Optimized Cable, 4 Twisted Pair 16 AWG (19 x 29) Stranded Tinned Copper, Flamarrest® Insulation, Overall Foil Shield, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CMP, 2000 Ft Reel

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEIP164F-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEIP164F-ND
Multiple Conductor Cables 135-DEIP164F-ND
DE IN #16 4PR CMP FS

DE IN #16 4PR CMP FS

Buy Now Datasheet
Shld Multipair, 4 Pair, 16Awg, 2000Ft; Cable Shielding Belden - 46AJ4446 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 16Awg, 2000Ft; Cable Shielding Belden
46AJ4446
Shld Multipair, 4 Pair, 16Awg, 2000Ft; Cable Shielding Belden 46AJ4446
SHLD MULTIPAIR, 4 PAIR, 16AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green; Voltage Rating:300V

SHLD MULTIPAIR, 4 PAIR, 16AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number DEIP164F 135-DEIP164F-ND 46AJ4446
Product Name Digital Electricity™, 4 Pr #16 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CMP Multiple Conductor Cables Shld Multipair, 4 Pair, 16Awg, 2000Ft; Cable Shielding Belden
Cable Jacket Polyvinyl Chloride; PVC-LS Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded Copper, Tinned
Cable Shielding Foil; Overall Foil Tape Foil
Standards / Certifications RoHS; China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2010522 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details