Belden Inc. Indoor Digital Electricity Copper Cable, #16-2pr, TC, LS-PVC, CL4P, CMP, LS-PVC Jkt DEIP162U

Description
Indoor Digital Electricity Copper Cable, 2-16 AWG Stranded (19x29) Tinned Copper Pairs with Flamarrest® insulation, Plenum-CL4P, CMP, Flamarrest® Jacket with Ripcord
Request a Quote Datasheet
Description
Indoor Digital Electricity Copper Cable, 2-16 AWG Stranded (19x29) Tinned Copper Pairs with Flamarrest® insulation, Plenum-CL4P, CMP, Flamarrest® Jacket with Ripcord
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Digital Electricity Copper Cable, #16-2pr, TC, LS-PVC, CL4P, CMP, LS-PVC Jkt - DEIP162U - Belden Inc.
St. Louis, MO, United States
Indoor Digital Electricity Copper Cable, #16-2pr, TC, LS-PVC, CL4P, CMP, LS-PVC Jkt
DEIP162U
Indoor Digital Electricity Copper Cable, #16-2pr, TC, LS-PVC, CL4P, CMP, LS-PVC Jkt DEIP162U
Indoor Digital Electricity Copper Cable, 2-16 AWG Stranded (19x29) Tinned Copper Pairs with Flamarrest® insulation, Plenum-CL4P, CMP, Flamarrest® Jacket with Ripcord

Indoor Digital Electricity Copper Cable, 2-16 AWG Stranded (19x29) Tinned Copper Pairs with Flamarrest® insulation, Plenum-CL4P, CMP, Flamarrest® Jacket with Ripcord

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEIP162U-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEIP162U-ND
Multiple Conductor Cables 135-DEIP162U-ND
2 PRS #16 FLRST FLRST

2 PRS #16 FLRST FLRST

Buy Now Datasheet
Unshld Multipair, 2 Pair, 16Awg, 2000Ft; Cable Shielding Belden - 41AH7771 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 2 Pair, 16Awg, 2000Ft; Cable Shielding Belden
41AH7771
Unshld Multipair, 2 Pair, 16Awg, 2000Ft; Cable Shielding Belden 41AH7771
UNSHLD MULTIPAIR, 2 PAIR, 16AWG, 2000FT; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green; Voltage Rating:300V

UNSHLD MULTIPAIR, 2 PAIR, 16AWG, 2000FT; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number DEIP162U 135-DEIP162U-ND 41AH7771
Product Name Indoor Digital Electricity Copper Cable, #16-2pr, TC, LS-PVC, CL4P, CMP, LS-PVC Jkt Multiple Conductor Cables Unshld Multipair, 2 Pair, 16Awg, 2000Ft; Cable Shielding Belden
Application Power Cable
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications RoHS; China RoHS II (GB/T 26572-2011)
Rated Temperature 0.0 to 75 C (32 to 167 F) 0.0 to 75 C (32 to 167 F)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q993-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.67 ft (5.09 dm)
Connector Type IEC 320-C14
View Details
2 suppliers