Belden Inc. Digital Electricity™, 8 Pr #14 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CL3P DEIP148F

Description
Digital Electricity™ Optimized Cable, 8 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, Flamarrest® Insulation, Overall Foil Shield, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CL3P, 2000 Ft Reel
Request a Quote Datasheet
Description
Digital Electricity™ Optimized Cable, 8 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, Flamarrest® Insulation, Overall Foil Shield, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CL3P, 2000 Ft Reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Electricity™, 8 Pr #14 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CL3P - DEIP148F - Belden Inc.
St. Louis, MO, United States
Digital Electricity™, 8 Pr #14 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CL3P
DEIP148F
Digital Electricity™, 8 Pr #14 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CL3P DEIP148F
Digital Electricity™ Optimized Cable, 8 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, Flamarrest® Insulation, Overall Foil Shield, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CL3P, 2000 Ft Reel

Digital Electricity™ Optimized Cable, 8 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, Flamarrest® Insulation, Overall Foil Shield, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CL3P, 2000 Ft Reel

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEIP148F-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEIP148F-ND
Multiple Conductor Cables 135-DEIP148F-ND
DE IN #14 8PR CMP FS

DE IN #14 8PR CMP FS

Buy Now Datasheet
Shld Multipair, 8 Pair, 14Awg, 2000Ft; Cable Shielding Belden - 46AJ4443 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 8 Pair, 14Awg, 2000Ft; Cable Shielding Belden
46AJ4443
Shld Multipair, 8 Pair, 14Awg, 2000Ft; Cable Shielding Belden 46AJ4443
SHLD MULTIPAIR, 8 PAIR, 14AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green; Voltage Rating:300V

SHLD MULTIPAIR, 8 PAIR, 14AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number DEIP148F 135-DEIP148F-ND 46AJ4443
Product Name Digital Electricity™, 8 Pr #14 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CL3P Multiple Conductor Cables Shld Multipair, 8 Pair, 14Awg, 2000Ft; Cable Shielding Belden
Cable Jacket Polyvinyl Chloride; PVC-LS Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded Copper, Tinned
Cable Shielding Foil; Overall Foil Tape Foil
Standards / Certifications RoHS; China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details