Digital Electricity,Ñ¢ product DEIP144U is a 4 twisted pair cable featuring 14 AWG stranded tinned copper conductors. It is designed for use in Digital Electricity,Ñ¢ applications, including Fault Managed Power Systems (FMPS) and remote powering, suitable for indoor environments. The cable is insulated with Flamarrest® PVC, which provides enhanced fire resistance, and is encased in a Flamarrest® apple green jacket. The cable has a nominal conductor DC resistance of 2.75 Ohm per 1000 feet and a capacitance of 30.75 pF per foot. It supports a maximum recommended current of 9.7 Amps per conductor at 25°C, with an operating temperature range of 0°C to +75°C. The cable complies with NEC Articles for CL4P and CL3P ratings, making it suitable for various installations. With a bulk weight of 140 lbs per 1000 feet and a minimum bend radius of 4.625 inches, this cable is designed for ease of installation. It meets multiple EU directives, including RoHS and WEEE, ensuring compliance with environmental standards.
Digital Electricity™ Optimized Cable, 4 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, Flamarrest® Insulation, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CL3P, 2000 Ft Reel
UNSHLD MULTIPAIR, 4 PAIR, 14AWG, 2000FT; Cable Shielding:Unshielded
| Belden Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | DEIP144U | 135-DEIP144U-ND | 46AJ4442 |
| Product Name | Digital Electricity™, 4 Pr #14 Str TC, Flamarrest® Jkt, CL4P, CL3P | Multiple Conductor Cables | Unshld Multipair, 4 Pair, 14Awg, 2000Ft; Cable Shielding Belden |
| Cable Jacket | Polyvinyl Chloride; PVC-LS | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride; PVC - Polyvinyl Chloride | Polyvinyl Chloride | |
| Cable Conductor | Copper; Tinned Copper - Stranded | Copper, Tinned | |
| Cable Shielding | No Shielding; Unshielded | No Shielding | |
| Standards / Certifications | RoHS; China RoHS II (GB/T 26572-2011) |