Belden Inc. Digital Electricity™, 4 Pr #14 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CL3P DEIP144F

Description
Digital Electricity™ Optimized Cable, 4 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, Flamarrest® Insulation, Overall Foil Shield, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CL3P, 2000 Ft Reel
Request a Quote Datasheet
Description
Digital Electricity™ Optimized Cable, 4 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, Flamarrest® Insulation, Overall Foil Shield, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CL3P, 2000 Ft Reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Electricity™, 4 Pr #14 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CL3P - DEIP144F - Belden Inc.
St. Louis, MO, United States
Digital Electricity™, 4 Pr #14 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CL3P
DEIP144F
Digital Electricity™, 4 Pr #14 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CL3P DEIP144F
Digital Electricity™ Optimized Cable, 4 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, Flamarrest® Insulation, Overall Foil Shield, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CL3P, 2000 Ft Reel

Digital Electricity™ Optimized Cable, 4 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, Flamarrest® Insulation, Overall Foil Shield, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CL3P, 2000 Ft Reel

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEIP144F-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEIP144F-ND
Multiple Conductor Cables 135-DEIP144F-ND
DE IN #14 4PR CMP FS

DE IN #14 4PR CMP FS

Buy Now Datasheet
Shld Multipair, 4 Pair, 14Awg, 2000Ft; Cable Shielding Belden - 46AJ4441 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 14Awg, 2000Ft; Cable Shielding Belden
46AJ4441
Shld Multipair, 4 Pair, 14Awg, 2000Ft; Cable Shielding Belden 46AJ4441
SHLD MULTIPAIR, 4 PAIR, 14AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green; Voltage Rating:300V

SHLD MULTIPAIR, 4 PAIR, 14AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number DEIP144F 135-DEIP144F-ND 46AJ4441
Product Name Digital Electricity™, 4 Pr #14 Str TC, O/A Foil, Flamarrest® Jkt, CL4P, CL3P Multiple Conductor Cables Shld Multipair, 4 Pair, 14Awg, 2000Ft; Cable Shielding Belden
Cable Jacket Polyvinyl Chloride; PVC-LS Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded Copper, Tinned
Cable Shielding Foil; Overall Foil Tape
Standards / Certifications RoHS; China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/615-300 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 9.84 ft (30 dm)
View Details
2 suppliers
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Twisted Pair & Multicore Data Cable - 1113155 - RS Components, Ltd.
Specs
Cable Shielding Nickel plated copper
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS; En 2235, en 2714-013, far 25-869
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details