Belden Inc. Digital Electricity™, 2 Pr #14 Str TC, Flamarrest® Jkt, CL4P, CL3P DEIP142U

Description
Digital Electricity™ Optimized Cable, 2 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, Flamarrest® Insulation, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CL3P, 2000 Ft Reel
Request a Quote Datasheet
Description
Digital Electricity™ Optimized Cable, 2 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, Flamarrest® Insulation, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CL3P, 2000 Ft Reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Electricity™, 2 Pr #14 Str TC, Flamarrest® Jkt, CL4P, CL3P - DEIP142U - Belden Inc.
St. Louis, MO, United States
Digital Electricity™, 2 Pr #14 Str TC, Flamarrest® Jkt, CL4P, CL3P
DEIP142U
Digital Electricity™, 2 Pr #14 Str TC, Flamarrest® Jkt, CL4P, CL3P DEIP142U
Digital Electricity™ Optimized Cable, 2 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, Flamarrest® Insulation, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CL3P, 2000 Ft Reel

Digital Electricity™ Optimized Cable, 2 Twisted Pair 14 AWG (19 x 27) Stranded Tinned Copper, Flamarrest® Insulation, Flamarrest® Apple Green Jacket, Ripcord, CL4P, CL3P, 2000 Ft Reel

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEIP142U-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEIP142U-ND
Multiple Conductor Cables 135-DEIP142U-ND
DE IN #14 2PR

DE IN #14 2PR

Buy Now Datasheet
Unshld Multipair, 2 Pair, 14Awg, 2000Ft; Cable Shielding Belden - 46AJ4440 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 2 Pair, 14Awg, 2000Ft; Cable Shielding Belden
46AJ4440
Unshld Multipair, 2 Pair, 14Awg, 2000Ft; Cable Shielding Belden 46AJ4440
UNSHLD MULTIPAIR, 2 PAIR, 14AWG, 2000FT; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green; Voltage Rating:300V

UNSHLD MULTIPAIR, 2 PAIR, 14AWG, 2000FT; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Green; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number DEIP142U 135-DEIP142U-ND 46AJ4440
Product Name Digital Electricity™, 2 Pr #14 Str TC, Flamarrest® Jkt, CL4P, CL3P Multiple Conductor Cables Unshld Multipair, 2 Pair, 14Awg, 2000Ft; Cable Shielding Belden
Cable Jacket Polyvinyl Chloride; PVC-LS Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded Copper, Tinned
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications RoHS; China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

Truck interface diagnostic cable - QLC16093 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 534094 - RS Components, Ltd.
Specs
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details