Belden Inc. Indoor/Outdoor Digital Electricity™, 8 Pr #18 Str TC, O/A Foil, PVC Jkt, CL4, CMG, Wet Locations DEDN188F

Description
Indoor/Outdoor Digital Electricity™ Copper Cable, 8 Twisted Pair 18 AWG (7 x 26) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CMG, Wet Locations, 2000 Ft Reel
Request a Quote Datasheet
Description
Indoor/Outdoor Digital Electricity™ Copper Cable, 8 Twisted Pair 18 AWG (7 x 26) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CMG, Wet Locations, 2000 Ft Reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Digital Electricity™, 8 Pr #18 Str TC, O/A Foil, PVC Jkt, CL4, CMG, Wet Locations - DEDN188F - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor Digital Electricity™, 8 Pr #18 Str TC, O/A Foil, PVC Jkt, CL4, CMG, Wet Locations
DEDN188F
Indoor/Outdoor Digital Electricity™, 8 Pr #18 Str TC, O/A Foil, PVC Jkt, CL4, CMG, Wet Locations DEDN188F
Indoor/Outdoor Digital Electricity™ Copper Cable, 8 Twisted Pair 18 AWG (7 x 26) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CMG, Wet Locations, 2000 Ft Reel

Indoor/Outdoor Digital Electricity™ Copper Cable, 8 Twisted Pair 18 AWG (7 x 26) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CMG, Wet Locations, 2000 Ft Reel

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEDN188F-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEDN188F-ND
Multiple Conductor Cables 135-DEDN188F-ND
DE I/O #18 8PR CM FS

DE I/O #18 8PR CM FS

Buy Now Datasheet
Shld Multipair, 8 Pair, 18Awg, 2000Ft; Cable Shielding Belden - 46AJ4438 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 8 Pair, 18Awg, 2000Ft; Cable Shielding Belden
46AJ4438
Shld Multipair, 8 Pair, 18Awg, 2000Ft; Cable Shielding Belden 46AJ4438
SHLD MULTIPAIR, 8 PAIR, 18AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

SHLD MULTIPAIR, 8 PAIR, 18AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number DEDN188F 135-DEDN188F-ND 46AJ4438
Product Name Indoor/Outdoor Digital Electricity™, 8 Pr #18 Str TC, O/A Foil, PVC Jkt, CL4, CMG, Wet Locations Multiple Conductor Cables Shld Multipair, 8 Pair, 18Awg, 2000Ft; Cable Shielding Belden
Cable Jacket Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded Copper, Tinned
Cable Shielding Foil; Overall Foil Tape Foil
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - Q991-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type IEC 320-C13
View Details
4 suppliers