Belden Inc. Indoor/Outdoor Digital Electricity™, 4 Pr #18 Str, TC, PVC, CL4, CMG, PVC Jkt, Wet Locations DEDN184U

Description
Indoor/Outdoor Digital Electricity™ Copper Cable, 4 Twisted Pair 18 AWG (7x26) Stranded Tinned Copper, PVC insulation, Unshielded, PVC Jacket, CL4, CMG
Request a Quote Datasheet
Description
Indoor/Outdoor Digital Electricity™ Copper Cable, 4 Twisted Pair 18 AWG (7x26) Stranded Tinned Copper, PVC insulation, Unshielded, PVC Jacket, CL4, CMG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Digital Electricity™, 4 Pr #18 Str, TC, PVC, CL4, CMG, PVC Jkt, Wet Locations - DEDN184U - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor Digital Electricity™, 4 Pr #18 Str, TC, PVC, CL4, CMG, PVC Jkt, Wet Locations
DEDN184U
Indoor/Outdoor Digital Electricity™, 4 Pr #18 Str, TC, PVC, CL4, CMG, PVC Jkt, Wet Locations DEDN184U
Indoor/Outdoor Digital Electricity™ Copper Cable, 4 Twisted Pair 18 AWG (7x26) Stranded Tinned Copper, PVC insulation, Unshielded, PVC Jacket, CL4, CMG

Indoor/Outdoor Digital Electricity™ Copper Cable, 4 Twisted Pair 18 AWG (7x26) Stranded Tinned Copper, PVC insulation, Unshielded, PVC Jacket, CL4, CMG

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEDN184U-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEDN184U-ND
Multiple Conductor Cables 135-DEDN184U-ND
4 PR #18 PVC PVC

4 PR #18 PVC PVC

Buy Now Datasheet
Unshld Multipair, 4 Pair, 18Awg, 2000Ft; Cable Shielding Belden - 41AH7769 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 4 Pair, 18Awg, 2000Ft; Cable Shielding Belden
41AH7769
Unshld Multipair, 4 Pair, 18Awg, 2000Ft; Cable Shielding Belden 41AH7769
UNSHLD MULTIPAIR, 4 PAIR, 18AWG, 2000FT; Cable Shielding:Unshielded ; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

UNSHLD MULTIPAIR, 4 PAIR, 18AWG, 2000FT; Cable Shielding:Unshielded; No. of Pairs:4 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number DEDN184U 135-DEDN184U-ND 41AH7769
Product Name Indoor/Outdoor Digital Electricity™, 4 Pr #18 Str, TC, PVC, CL4, CMG, PVC Jkt, Wet Locations Multiple Conductor Cables Unshld Multipair, 4 Pair, 18Awg, 2000Ft; Cable Shielding Belden
Cable Jacket Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded Copper, Tinned
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/402-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers