Belden Inc. Indoor/Outdoor Digital Electricity™, 2 Pr #18 Str, TC, PVC, CL4, CMG, PVC Jkt, Wet Locations DEDN182U

Description
Indoor/Outdoor Digital Electricity™ Copper Cable, 2 Twisted Pair 18 AWG (7x26) Stranded Tinned Copper, PVC insulation, Unshielded, PVC Jacket, CL4, CMG
Request a Quote Datasheet
Description
Indoor/Outdoor Digital Electricity™ Copper Cable, 2 Twisted Pair 18 AWG (7x26) Stranded Tinned Copper, PVC insulation, Unshielded, PVC Jacket, CL4, CMG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Digital Electricity™, 2 Pr #18 Str, TC, PVC, CL4, CMG, PVC Jkt, Wet Locations - DEDN182U - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor Digital Electricity™, 2 Pr #18 Str, TC, PVC, CL4, CMG, PVC Jkt, Wet Locations
DEDN182U
Indoor/Outdoor Digital Electricity™, 2 Pr #18 Str, TC, PVC, CL4, CMG, PVC Jkt, Wet Locations DEDN182U
Indoor/Outdoor Digital Electricity™ Copper Cable, 2 Twisted Pair 18 AWG (7x26) Stranded Tinned Copper, PVC insulation, Unshielded, PVC Jacket, CL4, CMG

Indoor/Outdoor Digital Electricity™ Copper Cable, 2 Twisted Pair 18 AWG (7x26) Stranded Tinned Copper, PVC insulation, Unshielded, PVC Jacket, CL4, CMG

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEDN182U-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEDN182U-ND
Multiple Conductor Cables 135-DEDN182U-ND
DE #18 2PR I/O

DE #18 2PR I/O

Buy Now Datasheet
Unshld Multipair, 2 Pair, 18Awg, 2000Ft; Cable Shielding Belden - 41AH7768 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 2 Pair, 18Awg, 2000Ft; Cable Shielding Belden
41AH7768
Unshld Multipair, 2 Pair, 18Awg, 2000Ft; Cable Shielding Belden 41AH7768
UNSHLD MULTIPAIR, 2 PAIR, 18AWG, 2000FT; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

UNSHLD MULTIPAIR, 2 PAIR, 18AWG, 2000FT; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number DEDN182U 135-DEDN182U-ND 41AH7768
Product Name Indoor/Outdoor Digital Electricity™, 2 Pr #18 Str, TC, PVC, CL4, CMG, PVC Jkt, Wet Locations Multiple Conductor Cables Unshld Multipair, 2 Pair, 18Awg, 2000Ft; Cable Shielding Belden
Cable Jacket Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded Copper, Tinned
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Twisted Pair & Multicore Data Cable - 349682 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details