Belden Inc. Indoor/Outdoor Digital Electricity™, 8 Pr #16 Str TC, O/A Foil, PVC Jkt, CL4, CMG, Wet Locations DEDN168F

Description
Indoor/Outdoor Digital Electricity™ Copper Cable, 8 Twisted Pair 16 AWG (7 x 24) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CMG, Wet Locations, 2000 Ft Reel
Request a Quote Datasheet
Description
Indoor/Outdoor Digital Electricity™ Copper Cable, 8 Twisted Pair 16 AWG (7 x 24) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CMG, Wet Locations, 2000 Ft Reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Digital Electricity™, 8 Pr #16 Str TC, O/A Foil, PVC Jkt, CL4, CMG, Wet Locations - DEDN168F - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor Digital Electricity™, 8 Pr #16 Str TC, O/A Foil, PVC Jkt, CL4, CMG, Wet Locations
DEDN168F
Indoor/Outdoor Digital Electricity™, 8 Pr #16 Str TC, O/A Foil, PVC Jkt, CL4, CMG, Wet Locations DEDN168F
Indoor/Outdoor Digital Electricity™ Copper Cable, 8 Twisted Pair 16 AWG (7 x 24) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CMG, Wet Locations, 2000 Ft Reel

Indoor/Outdoor Digital Electricity™ Copper Cable, 8 Twisted Pair 16 AWG (7 x 24) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CMG, Wet Locations, 2000 Ft Reel

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEDN168F-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEDN168F-ND
Multiple Conductor Cables 135-DEDN168F-ND
DE I/O #16 8PR CM FS

DE I/O #16 8PR CM FS

Buy Now Datasheet
Shld Multipair, 8 Pair, 16Awg, 2000Ft; Cable Shielding Belden - 46AJ4435 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 8 Pair, 16Awg, 2000Ft; Cable Shielding Belden
46AJ4435
Shld Multipair, 8 Pair, 16Awg, 2000Ft; Cable Shielding Belden 46AJ4435
SHLD MULTIPAIR, 8 PAIR, 16AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

SHLD MULTIPAIR, 8 PAIR, 16AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:8 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number DEDN168F 135-DEDN168F-ND 46AJ4435
Product Name Indoor/Outdoor Digital Electricity™, 8 Pr #16 Str TC, O/A Foil, PVC Jkt, CL4, CMG, Wet Locations Multiple Conductor Cables Shld Multipair, 8 Pair, 16Awg, 2000Ft; Cable Shielding Belden
Cable Jacket Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded Copper, Tinned
Cable Shielding Foil; Overall Foil Tape Foil
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII cable molded to DB25 male with an extended DC jack - QLC16105 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 2012208 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS; CE Marking; Defence standard 61-12 part 5
View Details