Belden Inc. Indoor/Outdoor Digital Electricity™, 4 Pr #16 Str TC, PVC Jkt, CL4, CMG, Wet Locations DEDN164U

Description
Indoor/Outdoor Digital Electricity Copper Cable, 4-16 AWG Stranded (7x24) Tinned Copper Pairs, Unshielded, PVC Insulation, PVC Jacket, CL4, CMG
Request a Quote Datasheet
Description
Indoor/Outdoor Digital Electricity Copper Cable, 4-16 AWG Stranded (7x24) Tinned Copper Pairs, Unshielded, PVC Insulation, PVC Jacket, CL4, CMG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Digital Electricity™, 4 Pr #16 Str TC, PVC Jkt, CL4, CMG, Wet Locations - DEDN164U - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor Digital Electricity™, 4 Pr #16 Str TC, PVC Jkt, CL4, CMG, Wet Locations
DEDN164U
Indoor/Outdoor Digital Electricity™, 4 Pr #16 Str TC, PVC Jkt, CL4, CMG, Wet Locations DEDN164U
Indoor/Outdoor Digital Electricity Copper Cable, 4-16 AWG Stranded (7x24) Tinned Copper Pairs, Unshielded, PVC Insulation, PVC Jacket, CL4, CMG

Indoor/Outdoor Digital Electricity Copper Cable, 4-16 AWG Stranded (7x24) Tinned Copper Pairs, Unshielded, PVC Insulation, PVC Jacket, CL4, CMG

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEDN164U-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEDN164U-ND
Multiple Conductor Cables 135-DEDN164U-ND
DE I/O #16 4PR

DE I/O #16 4PR

Buy Now Datasheet
Unshld Multipair, 4 Pair, 16Awg, 2000Ft; Cable Shielding Belden - 41AH7766 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipair, 4 Pair, 16Awg, 2000Ft; Cable Shielding Belden
41AH7766
Unshld Multipair, 4 Pair, 16Awg, 2000Ft; Cable Shielding Belden 41AH7766
UNSHLD MULTIPAIR, 4 PAIR, 16AWG, 2000FT; Cable Shielding:Unshielded ; No. of Pairs:4 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

UNSHLD MULTIPAIR, 4 PAIR, 16AWG, 2000FT; Cable Shielding:Unshielded; No. of Pairs:4 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number DEDN164U 135-DEDN164U-ND 41AH7766
Product Name Indoor/Outdoor Digital Electricity™, 4 Pr #16 Str TC, PVC Jkt, CL4, CMG, Wet Locations Multiple Conductor Cables Unshld Multipair, 4 Pair, 16Awg, 2000Ft; Cable Shielding Belden
Cable Jacket Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded Copper, Tinned
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3057/600-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details