Belden Inc. Indoor/Outdoor Digital Electricity™, 4 Pr #16 Str TC, O/A Foil, PVC Jkt, CL4, CMG, Wet Locations DEDN164F

Description
Indoor/Outdoor Digital Electricity™ Copper Cable, 4 Twisted Pair 16 AWG (7 x 24) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CMG, Wet Locations, 2000 Ft Reel
Request a Quote Datasheet
Description
Indoor/Outdoor Digital Electricity™ Copper Cable, 4 Twisted Pair 16 AWG (7 x 24) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CMG, Wet Locations, 2000 Ft Reel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor/Outdoor Digital Electricity™, 4 Pr #16 Str TC, O/A Foil, PVC Jkt, CL4, CMG, Wet Locations - DEDN164F - Belden Inc.
St. Louis, MO, United States
Indoor/Outdoor Digital Electricity™, 4 Pr #16 Str TC, O/A Foil, PVC Jkt, CL4, CMG, Wet Locations
DEDN164F
Indoor/Outdoor Digital Electricity™, 4 Pr #16 Str TC, O/A Foil, PVC Jkt, CL4, CMG, Wet Locations DEDN164F
Indoor/Outdoor Digital Electricity™ Copper Cable, 4 Twisted Pair 16 AWG (7 x 24) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CMG, Wet Locations, 2000 Ft Reel

Indoor/Outdoor Digital Electricity™ Copper Cable, 4 Twisted Pair 16 AWG (7 x 24) Stranded Tinned Copper, PVC Insulation, Overall foil shield, Black PVC Jacket, Ripcord, CL4, CMG, Wet Locations, 2000 Ft Reel

Supplier's Site Datasheet
Multiple Conductor Cables - 135-DEDN164F-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
135-DEDN164F-ND
Multiple Conductor Cables 135-DEDN164F-ND
DE I/O #16 4PR CM FS

DE I/O #16 4PR CM FS

Buy Now Datasheet
Shld Multipair, 4 Pair, 16Awg, 2000Ft; Cable Shielding Belden - 46AJ4434 - Newark, An Avnet Company
Chicago, IL, United States
Shld Multipair, 4 Pair, 16Awg, 2000Ft; Cable Shielding Belden
46AJ4434
Shld Multipair, 4 Pair, 16Awg, 2000Ft; Cable Shielding Belden 46AJ4434
SHLD MULTIPAIR, 4 PAIR, 16AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

SHLD MULTIPAIR, 4 PAIR, 16AWG, 2000FT; Cable Shielding:Shielded; No. of Pairs:4 Pair; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Voltage Rating:300V

Supplier's Site Datasheet

Technical Specifications

  Belden Inc. DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number DEDN164F 135-DEDN164F-ND 46AJ4434
Product Name Indoor/Outdoor Digital Electricity™, 4 Pr #16 Str TC, O/A Foil, PVC Jkt, CL4, CMG, Wet Locations Multiple Conductor Cables Shld Multipair, 4 Pair, 16Awg, 2000Ft; Cable Shielding Belden
Cable Jacket Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride; PVC - Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper; Tinned Copper - Stranded Copper, Tinned
Cable Shielding Foil; Overall Foil Tape Foil
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3033/103-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers